Vishay Intertechnology, Inc. RES 33.2 OHM 2W 1% WW AXIAL RWR80S33R2FSS73

Description
RES 33.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 33.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 2W 1% WW AXIAL - RWR80S33R2FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 2W 1% WW AXIAL
RWR80S33R2FSS73
RES 33.2 OHM 2W 1% WW AXIAL RWR80S33R2FSS73
RES 33.2ohm 2W 1% WW AXIAL

RES 33.2ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S33R2FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S33R2FSS73-ND
Through Hole Resistors RWR80S33R2FSS73-ND
33.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

33.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S33R2FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S33R2FSS73
Wirewound Resistors 3110-RWR80S33R2FSS73
EGS-3-80 33.2 1% RWR80S33R2FS S73

EGS-3-80 33.2 1% RWR80S33R2FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S33R2FSS73 RWR80S33R2FSS73-ND 3110-RWR80S33R2FSS73
Product Name RES 33.2 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details