Vishay Intertechnology, Inc. RES 33.2 OHM 2W 1% WW AXIAL RWR80S33R2FPBSL

Description
RES 33.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 33.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 2W 1% WW AXIAL - RWR80S33R2FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 2W 1% WW AXIAL
RWR80S33R2FPBSL
RES 33.2 OHM 2W 1% WW AXIAL RWR80S33R2FPBSL
RES 33.2ohm 2W 1% WW AXIAL

RES 33.2ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S33R2FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S33R2FPBSL
Wirewound Resistors 3110-RWR80S33R2FPBSL
EGS-3-80 33.2 1% RWR80S33R2FP BSL

EGS-3-80 33.2 1% RWR80S33R2FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S33R2FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S33R2FPBSL-ND
Through Hole Resistors RWR80S33R2FPBSL-ND
33.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

33.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S33R2FPBSL 3110-RWR80S33R2FPBSL RWR80S33R2FPBSL-ND
Product Name RES 33.2 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123522 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers