Vishay Intertechnology, Inc. Through Hole Resistors RWR80S33R0BSBSL

Description
33 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
33 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S33R0BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S33R0BSBSL-ND
Through Hole Resistors RWR80S33R0BSBSL-ND
33 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

33 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S33R0BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S33R0BSBSL
Wirewound Resistors 3110-RWR80S33R0BSBSL
EGS-3-80 33 .1% RWR80S33R0BS BSL

EGS-3-80 33 .1% RWR80S33R0BS BSL

Supplier's Site Datasheet
RES 33 OHM 2W 0.1% WW AXIAL - RWR80S33R0BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 2W 0.1% WW AXIAL
RWR80S33R0BSBSL
RES 33 OHM 2W 0.1% WW AXIAL RWR80S33R0BSBSL
RES 33ohm 2W 0.1% WW AXIAL

RES 33ohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S33R0BSBSL-ND 3110-RWR80S33R0BSBSL RWR80S33R0BSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 33 OHM 2W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details