Vishay Intertechnology, Inc. Wirewound Resistors RWR80S3R92FSS70

Description
EGS-3-80 3.92 1% RWR80S3R92FS S70
Request a Quote Datasheet
Description
EGS-3-80 3.92 1% RWR80S3R92FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S3R92FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3R92FSS70
Wirewound Resistors 3110-RWR80S3R92FSS70
EGS-3-80 3.92 1% RWR80S3R92FS S70

EGS-3-80 3.92 1% RWR80S3R92FS S70

Supplier's Site Datasheet
RES 3.92 OHM 2W 1% WW AXIAL - RWR80S3R92FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92 OHM 2W 1% WW AXIAL
RWR80S3R92FSS70
RES 3.92 OHM 2W 1% WW AXIAL RWR80S3R92FSS70
RES 3.92ohm 2W 1% WW AXIAL

RES 3.92ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S3R92FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3R92FSS70-ND
Through Hole Resistors RWR80S3R92FSS70-ND
3.92 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.92 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S3R92FSS70 RWR80S3R92FSS70 RWR80S3R92FSS70-ND
Product Name Wirewound Resistors RES 3.92 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3.92 ohms 3.92 ohms 3.92 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623788-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details