Vishay Intertechnology, Inc. Wirewound Resistors RWR80S3740FRBSL

Description
EGS-3-80 374 1% RWR80S3740FR BSL
Request a Quote Datasheet
Description
EGS-3-80 374 1% RWR80S3740FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S3740FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3740FRBSL
Wirewound Resistors 3110-RWR80S3740FRBSL
EGS-3-80 374 1% RWR80S3740FR BSL

EGS-3-80 374 1% RWR80S3740FR BSL

Supplier's Site Datasheet
RES 374 OHM 2W 1% WW AXIAL - RWR80S3740FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 2W 1% WW AXIAL
RWR80S3740FRBSL
RES 374 OHM 2W 1% WW AXIAL RWR80S3740FRBSL
RES 374ohm 2W 1% WW AXIAL

RES 374ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S3740FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3740FRBSL-ND
Through Hole Resistors RWR80S3740FRBSL-ND
374 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

374 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S3740FRBSL RWR80S3740FRBSL RWR80S3740FRBSL-ND
Product Name Wirewound Resistors RES 374 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 374 ohms 374 ohms 374 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details