Vishay Intertechnology, Inc. Wirewound Resistors RWR80S3320FRS73

Description
EGS-3-80 332 1% RWR80S3320FR S73
Request a Quote Datasheet
Description
EGS-3-80 332 1% RWR80S3320FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S3320FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3320FRS73
Wirewound Resistors 3110-RWR80S3320FRS73
EGS-3-80 332 1% RWR80S3320FR S73

EGS-3-80 332 1% RWR80S3320FR S73

Supplier's Site Datasheet
RES 332 OHM 2W 1% WW AXIAL - RWR80S3320FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 2W 1% WW AXIAL
RWR80S3320FRS73
RES 332 OHM 2W 1% WW AXIAL RWR80S3320FRS73
RES 332ohm 2W 1% WW AXIAL

RES 332ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S3320FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3320FRS73-ND
Through Hole Resistors RWR80S3320FRS73-ND
332 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S3320FRS73 RWR80S3320FRS73 RWR80S3320FRS73-ND
Product Name Wirewound Resistors RES 332 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details