Vishay Intertechnology, Inc. Wirewound Resistors RWR80S3920FRB12

Description
EGS-3-80 392 1% RWR80S3920FR B12
Request a Quote Datasheet
Description
EGS-3-80 392 1% RWR80S3920FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S3920FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3920FRB12
Wirewound Resistors 3110-RWR80S3920FRB12
EGS-3-80 392 1% RWR80S3920FR B12

EGS-3-80 392 1% RWR80S3920FR B12

Supplier's Site Datasheet
RES 392 OHM 2W 1% WW AXIAL - RWR80S3920FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 2W 1% WW AXIAL
RWR80S3920FRB12
RES 392 OHM 2W 1% WW AXIAL RWR80S3920FRB12
RES 392ohm 2W 1% WW AXIAL

RES 392ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - 541-RWR80S3920FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RWR80S3920FRB12-ND
Through Hole Resistors 541-RWR80S3920FRB12-ND
392 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

392 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S3920FRB12 RWR80S3920FRB12 541-RWR80S3920FRB12-ND
Product Name Wirewound Resistors RES 392 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 392 ohms 392 ohms 392 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details