Vishay Intertechnology, Inc. Through Hole Resistors RWR80S3650FPBSL

Description
365 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
365 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S3650FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3650FPBSL-ND
Through Hole Resistors RWR80S3650FPBSL-ND
365 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

365 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 365 OHM 2W 1% WW AXIAL - RWR80S3650FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 2W 1% WW AXIAL
RWR80S3650FPBSL
RES 365 OHM 2W 1% WW AXIAL RWR80S3650FPBSL
RES 365ohm 2W 1% WW AXIAL

RES 365ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S3650FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3650FPBSL
Wirewound Resistors 3110-RWR80S3650FPBSL
EGS-3-80 365 1% RWR80S3650FP BSL

EGS-3-80 365 1% RWR80S3650FP BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S3650FPBSL-ND RWR80S3650FPBSL 3110-RWR80S3650FPBSL
Product Name Through Hole Resistors RES 365 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 365 ohms 365 ohms 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details