Vishay Intertechnology, Inc. Wirewound Resistors RWR80S3320FRB12

Description
EGS-3-80 332 1% RWR80S3320FR B12
Request a Quote Datasheet
Description
EGS-3-80 332 1% RWR80S3320FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S3320FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3320FRB12
Wirewound Resistors 3110-RWR80S3320FRB12
EGS-3-80 332 1% RWR80S3320FR B12

EGS-3-80 332 1% RWR80S3320FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S3320FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3320FRB12-ND
Through Hole Resistors RWR80S3320FRB12-ND
332 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 332 OHM 2W 1% WW AXIAL - RWR80S3320FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 2W 1% WW AXIAL
RWR80S3320FRB12
RES 332 OHM 2W 1% WW AXIAL RWR80S3320FRB12
RES 332ohm 2W 1% WW AXIAL

RES 332ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S3320FRB12 RWR80S3320FRB12-ND RWR80S3320FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 332 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details