Vishay Intertechnology, Inc. RES 383 OHM 2W 1% WW AXIAL RWR80S3830FRS73

Description
RES 383ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 383ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 2W 1% WW AXIAL - RWR80S3830FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 2W 1% WW AXIAL
RWR80S3830FRS73
RES 383 OHM 2W 1% WW AXIAL RWR80S3830FRS73
RES 383ohm 2W 1% WW AXIAL

RES 383ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S3830FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3830FRS73-ND
Through Hole Resistors RWR80S3830FRS73-ND
383 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

383 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S3830FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3830FRS73
Wirewound Resistors 3110-RWR80S3830FRS73
EGS-3-80 383 1% RWR80S3830FR S73

EGS-3-80 383 1% RWR80S3830FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S3830FRS73 RWR80S3830FRS73-ND 3110-RWR80S3830FRS73
Product Name RES 383 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 383 ohms 383 ohms 383 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers