30.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 30.9ohm 2W 1% WW AXIAL
EGS-3-80 30.9 1% RWR80S30R9FR RSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR80S30R9FRRSL-ND | RWR80S30R9FRRSL | 3110-RWR80S30R9FRRSL |
| Product Name | Through Hole Resistors | RES 30.9 OHM 2W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 30.9 ohms | 30.9 ohms | 30.9 ohms |