Vishay Intertechnology, Inc. RES 3.65 OHM 2W 1% WW AXIAL RWR80S3R65FSBSL

Description
RES 3.65ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.65ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65 OHM 2W 1% WW AXIAL - RWR80S3R65FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65 OHM 2W 1% WW AXIAL
RWR80S3R65FSBSL
RES 3.65 OHM 2W 1% WW AXIAL RWR80S3R65FSBSL
RES 3.65ohm 2W 1% WW AXIAL

RES 3.65ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S3R65FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3R65FSBSL-ND
Through Hole Resistors RWR80S3R65FSBSL-ND
3.65 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.65 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S3R65FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3R65FSBSL
Wirewound Resistors 3110-RWR80S3R65FSBSL
EGS-3-80 3.65 1% RWR80S3R65FS BSL

EGS-3-80 3.65 1% RWR80S3R65FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S3R65FSBSL RWR80S3R65FSBSL-ND 3110-RWR80S3R65FSBSL
Product Name RES 3.65 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.65 ohms 3.65 ohms 3.65 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2123461 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details