Vishay Intertechnology, Inc. RES 3.09 OHM 2W 1% WW AXIAL RWR80S3R09FMBSL

Description
RES 3.09ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.09ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09 OHM 2W 1% WW AXIAL - RWR80S3R09FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09 OHM 2W 1% WW AXIAL
RWR80S3R09FMBSL
RES 3.09 OHM 2W 1% WW AXIAL RWR80S3R09FMBSL
RES 3.09ohm 2W 1% WW AXIAL

RES 3.09ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S3R09FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3R09FMBSL-ND
Through Hole Resistors RWR80S3R09FMBSL-ND
3.09 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.09 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S3R09FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3R09FMBSL
Wirewound Resistors 3110-RWR80S3R09FMBSL
EGS-3-80 3.09 1% RWR80S3R09FM BSL

EGS-3-80 3.09 1% RWR80S3R09FM BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S3R09FMBSL RWR80S3R09FMBSL-ND 3110-RWR80S3R09FMBSL
Product Name RES 3.09 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.09 ohms 3.09 ohms 3.09 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details