Vishay Intertechnology, Inc. RES 39.2 OHM 2W 1% WW AXIAL RWR80S39R2FSBSL

Description
RES 39.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 39.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 2W 1% WW AXIAL - RWR80S39R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 2W 1% WW AXIAL
RWR80S39R2FSBSL
RES 39.2 OHM 2W 1% WW AXIAL RWR80S39R2FSBSL
RES 39.2ohm 2W 1% WW AXIAL

RES 39.2ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S39R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S39R2FSBSL-ND
Through Hole Resistors RWR80S39R2FSBSL-ND
39.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

39.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S39R2FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S39R2FSBSL
Wirewound Resistors 3110-RWR80S39R2FSBSL
EGS-3-80 39.2 1% RWR80S39R2FS BSL

EGS-3-80 39.2 1% RWR80S39R2FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S39R2FSBSL RWR80S39R2FSBSL-ND 3110-RWR80S39R2FSBSL
Product Name RES 39.2 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details