Vishay Intertechnology, Inc. Wirewound Resistors RWR80S3R24FRB12

Description
EGS-3-80 3.24 1% RWR80S3R24FR B12
Request a Quote Datasheet
Description
EGS-3-80 3.24 1% RWR80S3R24FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S3R24FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3R24FRB12
Wirewound Resistors 3110-RWR80S3R24FRB12
EGS-3-80 3.24 1% RWR80S3R24FR B12

EGS-3-80 3.24 1% RWR80S3R24FR B12

Supplier's Site Datasheet
RES 3.24 OHM 2W 1% WW AXIAL - RWR80S3R24FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24 OHM 2W 1% WW AXIAL
RWR80S3R24FRB12
RES 3.24 OHM 2W 1% WW AXIAL RWR80S3R24FRB12
RES 3.24ohm 2W 1% WW AXIAL

RES 3.24ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S3R24FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3R24FRB12-ND
Through Hole Resistors RWR80S3R24FRB12-ND
3.24 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.24 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S3R24FRB12 RWR80S3R24FRB12 RWR80S3R24FRB12-ND
Product Name Wirewound Resistors RES 3.24 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3.24 ohms 3.24 ohms 3.24 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details