Vishay Intertechnology, Inc. Through Hole Resistors RWR80S33R2FPRSL

Description
33.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
33.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S33R2FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S33R2FPRSL-ND
Through Hole Resistors RWR80S33R2FPRSL-ND
33.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

33.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 33.2 OHM 2W 1% WW AXIAL - RWR80S33R2FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 2W 1% WW AXIAL
RWR80S33R2FPRSL
RES 33.2 OHM 2W 1% WW AXIAL RWR80S33R2FPRSL
RES 33.2ohm 2W 1% WW AXIAL

RES 33.2ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S33R2FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S33R2FPRSL
Wirewound Resistors 3110-RWR80S33R2FPRSL
EGS-3-80 33.2 1% RWR80S33R2FP RSL

EGS-3-80 33.2 1% RWR80S33R2FP RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S33R2FPRSL-ND RWR80S33R2FPRSL 3110-RWR80S33R2FPRSL
Product Name Through Hole Resistors RES 33.2 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details