Vishay Intertechnology, Inc. Through Hole Resistors RWR80S3161FRBSL

Description
3.16 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.16 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S3161FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3161FRBSL-ND
Through Hole Resistors RWR80S3161FRBSL-ND
3.16 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.16 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.16K OHM 2W 1% WW AXIAL - RWR80S3161FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 2W 1% WW AXIAL
RWR80S3161FRBSL
RES 3.16K OHM 2W 1% WW AXIAL RWR80S3161FRBSL
RES 3.16Kohm 2W 1% WW AXIAL

RES 3.16Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S3161FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3161FRBSL
Wirewound Resistors 3110-RWR80S3161FRBSL
EGS-3-80 3.16K 1% RWR80S3161FR BSL

EGS-3-80 3.16K 1% RWR80S3161FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S3161FRBSL-ND RWR80S3161FRBSL 3110-RWR80S3161FRBSL
Product Name Through Hole Resistors RES 3.16K OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 3-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details