Vishay Intertechnology, Inc. RES 365 OHM 2W 1% WW AXIAL RWR80S3650FRBSL

Description
RES 365ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 365ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 2W 1% WW AXIAL - RWR80S3650FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 2W 1% WW AXIAL
RWR80S3650FRBSL
RES 365 OHM 2W 1% WW AXIAL RWR80S3650FRBSL
RES 365ohm 2W 1% WW AXIAL

RES 365ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S3650FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3650FRBSL
Wirewound Resistors 3110-RWR80S3650FRBSL
EGS-3-80 365 1% RWR80S3650FR BSL

EGS-3-80 365 1% RWR80S3650FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S3650FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3650FRBSL-ND
Through Hole Resistors RWR80S3650FRBSL-ND
365 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

365 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S3650FRBSL 3110-RWR80S3650FRBSL RWR80S3650FRBSL-ND
Product Name RES 365 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365 ohms 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers