Vishay Intertechnology, Inc. Wirewound Resistors RWR80S3R74FRBSL

Description
EGS-3-80 3.74 1% RWR80S3R74FR BSL
Request a Quote Datasheet
Description
EGS-3-80 3.74 1% RWR80S3R74FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S3R74FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3R74FRBSL
Wirewound Resistors 3110-RWR80S3R74FRBSL
EGS-3-80 3.74 1% RWR80S3R74FR BSL

EGS-3-80 3.74 1% RWR80S3R74FR BSL

Supplier's Site Datasheet
RES 3.74 OHM 2W 1% WW AXIAL - RWR80S3R74FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74 OHM 2W 1% WW AXIAL
RWR80S3R74FRBSL
RES 3.74 OHM 2W 1% WW AXIAL RWR80S3R74FRBSL
RES 3.74ohm 2W 1% WW AXIAL

RES 3.74ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S3R74FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3R74FRBSL-ND
Through Hole Resistors RWR80S3R74FRBSL-ND
3.74 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.74 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S3R74FRBSL RWR80S3R74FRBSL RWR80S3R74FRBSL-ND
Product Name Wirewound Resistors RES 3.74 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3.74 ohms 3.74 ohms 3.74 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers