Vishay Intertechnology, Inc. Through Hole Resistors RWR80S33R2FRS70

Description
33.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
33.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S33R2FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S33R2FRS70-ND
Through Hole Resistors RWR80S33R2FRS70-ND
33.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

33.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S33R2FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S33R2FRS70
Wirewound Resistors 3110-RWR80S33R2FRS70
EGS-3-80 33.2 1% RWR80S33R2FR S70

EGS-3-80 33.2 1% RWR80S33R2FR S70

Supplier's Site Datasheet
RES 33.2 OHM 2W 1% WW AXIAL - RWR80S33R2FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 2W 1% WW AXIAL
RWR80S33R2FRS70
RES 33.2 OHM 2W 1% WW AXIAL RWR80S33R2FRS70
RES 33.2ohm 2W 1% WW AXIAL

RES 33.2ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S33R2FRS70-ND 3110-RWR80S33R2FRS70 RWR80S33R2FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 33.2 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers