Vishay Intertechnology, Inc. RES 330 OHM 2W 0.1% WW AXIAL RWR80S3300BSS73

Description
RES 330ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 330ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 2W 0.1% WW AXIAL - RWR80S3300BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 2W 0.1% WW AXIAL
RWR80S3300BSS73
RES 330 OHM 2W 0.1% WW AXIAL RWR80S3300BSS73
RES 330ohm 2W 0.1% WW AXIAL

RES 330ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S3300BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3300BSS73
Wirewound Resistors 3110-RWR80S3300BSS73
EGS-3-80 330 .1% RWR80S3300BS S73

EGS-3-80 330 .1% RWR80S3300BS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S3300BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3300BSS73-ND
Through Hole Resistors RWR80S3300BSS73-ND
330 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

330 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S3300BSS73 3110-RWR80S3300BSS73 RWR80S3300BSS73-ND
Product Name RES 330 OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C142R2JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details