Vishay Intertechnology, Inc. Wirewound Resistors RWR80S3830FRRSL

Description
EGS-3-80 383 1% RWR80S3830FR RSL
Request a Quote Datasheet
Description
EGS-3-80 383 1% RWR80S3830FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S3830FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3830FRRSL
Wirewound Resistors 3110-RWR80S3830FRRSL
EGS-3-80 383 1% RWR80S3830FR RSL

EGS-3-80 383 1% RWR80S3830FR RSL

Supplier's Site Datasheet
RES 383 OHM 2W 1% WW AXIAL - RWR80S3830FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 2W 1% WW AXIAL
RWR80S3830FRRSL
RES 383 OHM 2W 1% WW AXIAL RWR80S3830FRRSL
RES 383ohm 2W 1% WW AXIAL

RES 383ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S3830FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3830FRRSL-ND
Through Hole Resistors RWR80S3830FRRSL-ND
383 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

383 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S3830FRRSL RWR80S3830FRRSL RWR80S3830FRRSL-ND
Product Name Wirewound Resistors RES 383 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 383 ohms 383 ohms 383 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - C3AR16JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details