Vishay Intertechnology, Inc. Through Hole Resistors RWR80S3160FSB12

Description
316 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
316 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S3160FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3160FSB12-ND
Through Hole Resistors RWR80S3160FSB12-ND
316 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

316 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 316 OHM 2W 1% WW AXIAL - RWR80S3160FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 2W 1% WW AXIAL
RWR80S3160FSB12
RES 316 OHM 2W 1% WW AXIAL RWR80S3160FSB12
RES 316ohm 2W 1% WW AXIAL

RES 316ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S3160FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3160FSB12
Wirewound Resistors 3110-RWR80S3160FSB12
EGS-3-80 316 1% RWR80S3160FS B12

EGS-3-80 316 1% RWR80S3160FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S3160FSB12-ND RWR80S3160FSB12 3110-RWR80S3160FSB12
Product Name Through Hole Resistors RES 316 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 316 ohms 316 ohms 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1K8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details