Vishay Intertechnology, Inc. Wirewound Resistors RWR80S33R2FMS73

Description
EGS-3-80 33.2 1% RWR80S33R2FM S73
Request a Quote Datasheet
Description
EGS-3-80 33.2 1% RWR80S33R2FM S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S33R2FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S33R2FMS73
Wirewound Resistors 3110-RWR80S33R2FMS73
EGS-3-80 33.2 1% RWR80S33R2FM S73

EGS-3-80 33.2 1% RWR80S33R2FM S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S33R2FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S33R2FMS73-ND
Through Hole Resistors RWR80S33R2FMS73-ND
33.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

33.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 33.2 OHM 2W 1% WW AXIAL - RWR80S33R2FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 2W 1% WW AXIAL
RWR80S33R2FMS73
RES 33.2 OHM 2W 1% WW AXIAL RWR80S33R2FMS73
RES 33.2ohm 2W 1% WW AXIAL

RES 33.2ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S33R2FMS73 RWR80S33R2FMS73-ND RWR80S33R2FMS73
Product Name Wirewound Resistors Through Hole Resistors RES 33.2 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers