Vishay Intertechnology, Inc. Through Hole Resistors RWR80S40R0FSB12

Description
40 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
40 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S40R0FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S40R0FSB12-ND
Through Hole Resistors RWR80S40R0FSB12-ND
40 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

40 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 40 OHM 2W 1% WW AXIAL - RWR80S40R0FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40 OHM 2W 1% WW AXIAL
RWR80S40R0FSB12
RES 40 OHM 2W 1% WW AXIAL RWR80S40R0FSB12
RES 40ohm 2W 1% WW AXIAL

RES 40ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S40R0FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S40R0FSB12
Wirewound Resistors 3110-RWR80S40R0FSB12
EGS-3-80 40 1% RWR80S40R0FS B12

EGS-3-80 40 1% RWR80S40R0FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S40R0FSB12-ND RWR80S40R0FSB12 3110-RWR80S40R0FSB12
Product Name Through Hole Resistors RES 40 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details