Vishay Intertechnology, Inc. Wirewound Resistors RWR80S3740FRS73

Description
EGS-3-80 374 1% RWR80S3740FR S73
Request a Quote Datasheet
Description
EGS-3-80 374 1% RWR80S3740FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S3740FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3740FRS73
Wirewound Resistors 3110-RWR80S3740FRS73
EGS-3-80 374 1% RWR80S3740FR S73

EGS-3-80 374 1% RWR80S3740FR S73

Supplier's Site Datasheet
RES 374 OHM 2W 1% WW AXIAL - RWR80S3740FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 2W 1% WW AXIAL
RWR80S3740FRS73
RES 374 OHM 2W 1% WW AXIAL RWR80S3740FRS73
RES 374ohm 2W 1% WW AXIAL

RES 374ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S3740FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3740FRS73-ND
Through Hole Resistors RWR80S3740FRS73-ND
374 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

374 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S3740FRS73 RWR80S3740FRS73 RWR80S3740FRS73-ND
Product Name Wirewound Resistors RES 374 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 374 ohms 374 ohms 374 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details