Vishay Intertechnology, Inc. RES 40 OHM 2W 1% WW AXIAL RWR80S40R0FSRSL

Description
RES 40ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 40ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40 OHM 2W 1% WW AXIAL - RWR80S40R0FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40 OHM 2W 1% WW AXIAL
RWR80S40R0FSRSL
RES 40 OHM 2W 1% WW AXIAL RWR80S40R0FSRSL
RES 40ohm 2W 1% WW AXIAL

RES 40ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S40R0FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S40R0FSRSL-ND
Through Hole Resistors RWR80S40R0FSRSL-ND
40 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

40 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S40R0FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S40R0FSRSL
Wirewound Resistors 3110-RWR80S40R0FSRSL
EGS-3-80 40 1% RWR80S40R0FS RSL

EGS-3-80 40 1% RWR80S40R0FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S40R0FSRSL RWR80S40R0FSRSL-ND 3110-RWR80S40R0FSRSL
Product Name RES 40 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40 ohms 40 ohms 40 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details