Vishay Intertechnology, Inc. RES 330 OHM 2W 1% WW AXIAL RWR80S3300FSRSL

Description
RES 330ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 330ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 2W 1% WW AXIAL - RWR80S3300FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 2W 1% WW AXIAL
RWR80S3300FSRSL
RES 330 OHM 2W 1% WW AXIAL RWR80S3300FSRSL
RES 330ohm 2W 1% WW AXIAL

RES 330ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S3300FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3300FSRSL
Wirewound Resistors 3110-RWR80S3300FSRSL
EGS-3-80 330 1% RWR80S3300FS RSL

EGS-3-80 330 1% RWR80S3300FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S3300FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3300FSRSL-ND
Through Hole Resistors RWR80S3300FSRSL-ND
330 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

330 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S3300FSRSL 3110-RWR80S3300FSRSL RWR80S3300FSRSL-ND
Product Name RES 330 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details