Vishay Intertechnology, Inc. Through Hole Resistors RWR80S3R48FSBSL

Description
3.48 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.48 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S3R48FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3R48FSBSL-ND
Through Hole Resistors RWR80S3R48FSBSL-ND
3.48 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.48 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S3R48FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3R48FSBSL
Wirewound Resistors 3110-RWR80S3R48FSBSL
EGS-3-80 3.48 1% RWR80S3R48FS BSL

EGS-3-80 3.48 1% RWR80S3R48FS BSL

Supplier's Site Datasheet
RES 3.48 OHM 2W 1% WW AXIAL - RWR80S3R48FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48 OHM 2W 1% WW AXIAL
RWR80S3R48FSBSL
RES 3.48 OHM 2W 1% WW AXIAL RWR80S3R48FSBSL
RES 3.48ohm 2W 1% WW AXIAL

RES 3.48ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S3R48FSBSL-ND 3110-RWR80S3R48FSBSL RWR80S3R48FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 3.48 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.48 ohms 3.48 ohms 3.48 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details