Vishay Intertechnology, Inc. RES 316 OHM 2W 1% WW AXIAL RWR80S3160FRS73

Description
RES 316ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 316ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 2W 1% WW AXIAL - RWR80S3160FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 2W 1% WW AXIAL
RWR80S3160FRS73
RES 316 OHM 2W 1% WW AXIAL RWR80S3160FRS73
RES 316ohm 2W 1% WW AXIAL

RES 316ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S3160FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3160FRS73
Wirewound Resistors 3110-RWR80S3160FRS73
EGS-3-80 316 1% RWR80S3160FR S73

EGS-3-80 316 1% RWR80S3160FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S3160FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3160FRS73-ND
Through Hole Resistors RWR80S3160FRS73-ND
316 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

316 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S3160FRS73 3110-RWR80S3160FRS73 RWR80S3160FRS73-ND
Product Name RES 316 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316 ohms 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details