Vishay Intertechnology, Inc. Wirewound Resistors RWR80S37R4FRS73

Description
EGS-3-80 37.4 1% RWR80S37R4FR S73
Request a Quote Datasheet
Description
EGS-3-80 37.4 1% RWR80S37R4FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S37R4FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S37R4FRS73
Wirewound Resistors 3110-RWR80S37R4FRS73
EGS-3-80 37.4 1% RWR80S37R4FR S73

EGS-3-80 37.4 1% RWR80S37R4FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S37R4FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S37R4FRS73-ND
Through Hole Resistors RWR80S37R4FRS73-ND
37.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

37.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 37.4 OHM 2W 1% WW AXIAL - RWR80S37R4FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 2W 1% WW AXIAL
RWR80S37R4FRS73
RES 37.4 OHM 2W 1% WW AXIAL RWR80S37R4FRS73
RES 37.4ohm 2W 1% WW AXIAL

RES 37.4ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S37R4FRS73 RWR80S37R4FRS73-ND RWR80S37R4FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 37.4 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 37.4 ohms 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers