Vishay Intertechnology, Inc. Wirewound Resistors RWR80S3R15FRRSL

Description
EGS-3-80 3.15 1% RWR80S3R15FR RSL
Request a Quote Datasheet
Description
EGS-3-80 3.15 1% RWR80S3R15FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S3R15FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3R15FRRSL
Wirewound Resistors 3110-RWR80S3R15FRRSL
EGS-3-80 3.15 1% RWR80S3R15FR RSL

EGS-3-80 3.15 1% RWR80S3R15FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S3R15FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3R15FRRSL-ND
Through Hole Resistors RWR80S3R15FRRSL-ND
3.15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.15 OHM 2W 1% WW AXIAL - RWR80S3R15FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.15 OHM 2W 1% WW AXIAL
RWR80S3R15FRRSL
RES 3.15 OHM 2W 1% WW AXIAL RWR80S3R15FRRSL
RES 3.15ohm 2W 1% WW AXIAL

RES 3.15ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S3R15FRRSL RWR80S3R15FRRSL-ND RWR80S3R15FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 3.15 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3.15 ohms 3.15 ohms 3.15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
View Details
4 suppliers