Vishay Intertechnology, Inc. RES 3.01 OHM 2W 1% WW AXIAL RWR80S3R01FSS73

Description
RES 3.01ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.01ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01 OHM 2W 1% WW AXIAL - RWR80S3R01FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 2W 1% WW AXIAL
RWR80S3R01FSS73
RES 3.01 OHM 2W 1% WW AXIAL RWR80S3R01FSS73
RES 3.01ohm 2W 1% WW AXIAL

RES 3.01ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S3R01FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3R01FSS73-ND
Through Hole Resistors RWR80S3R01FSS73-ND
3.01 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.01 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S3R01FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3R01FSS73
Wirewound Resistors 3110-RWR80S3R01FSS73
EGS-3-80 3.01 1% RWR80S3R01FS S73

EGS-3-80 3.01 1% RWR80S3R01FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S3R01FSS73 RWR80S3R01FSS73-ND 3110-RWR80S3R01FSS73
Product Name RES 3.01 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers