Vishay Intertechnology, Inc. RES 357 OHM 2W 1% WW AXIAL RWR80S3570FRRSL

Description
RES 357ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 357ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357 OHM 2W 1% WW AXIAL - RWR80S3570FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 2W 1% WW AXIAL
RWR80S3570FRRSL
RES 357 OHM 2W 1% WW AXIAL RWR80S3570FRRSL
RES 357ohm 2W 1% WW AXIAL

RES 357ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S3570FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3570FRRSL
Wirewound Resistors 3110-RWR80S3570FRRSL
EGS-3-80 357 1% RWR80S3570FR RSL

EGS-3-80 357 1% RWR80S3570FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S3570FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3570FRRSL-ND
Through Hole Resistors RWR80S3570FRRSL-ND
357 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

357 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S3570FRRSL 3110-RWR80S3570FRRSL RWR80S3570FRRSL-ND
Product Name RES 357 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357 ohms 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 2123465 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details