Vishay Intertechnology, Inc. Wirewound Resistors RWR80S3R01FRS70

Description
EGS-3-80 3.01 1% RWR80S3R01FR S70
Request a Quote Datasheet
Description
EGS-3-80 3.01 1% RWR80S3R01FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S3R01FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3R01FRS70
Wirewound Resistors 3110-RWR80S3R01FRS70
EGS-3-80 3.01 1% RWR80S3R01FR S70

EGS-3-80 3.01 1% RWR80S3R01FR S70

Supplier's Site Datasheet
RES 3.01 OHM 2W 1% WW AXIAL - RWR80S3R01FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 2W 1% WW AXIAL
RWR80S3R01FRS70
RES 3.01 OHM 2W 1% WW AXIAL RWR80S3R01FRS70
RES 3.01ohm 2W 1% WW AXIAL

RES 3.01ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S3R01FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3R01FRS70-ND
Through Hole Resistors RWR80S3R01FRS70-ND
3.01 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.01 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S3R01FRS70 RWR80S3R01FRS70 RWR80S3R01FRS70-ND
Product Name Wirewound Resistors RES 3.01 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers