Vishay Intertechnology, Inc. Wirewound Resistors RWR80S3650FSRSL

Description
EGS-3-80 365 1% RWR80S3650FS RSL
Request a Quote Datasheet
Description
EGS-3-80 365 1% RWR80S3650FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S3650FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3650FSRSL
Wirewound Resistors 3110-RWR80S3650FSRSL
EGS-3-80 365 1% RWR80S3650FS RSL

EGS-3-80 365 1% RWR80S3650FS RSL

Supplier's Site Datasheet
RES 365 OHM 2W 1% WW AXIAL - RWR80S3650FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 2W 1% WW AXIAL
RWR80S3650FSRSL
RES 365 OHM 2W 1% WW AXIAL RWR80S3650FSRSL
RES 365ohm 2W 1% WW AXIAL

RES 365ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S3650FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3650FSRSL-ND
Through Hole Resistors RWR80S3650FSRSL-ND
365 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

365 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S3650FSRSL RWR80S3650FSRSL RWR80S3650FSRSL-ND
Product Name Wirewound Resistors RES 365 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 365 ohms 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details