Vishay Intertechnology, Inc. Through Hole Resistors RWR80S3900BRB12

Description
390 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
390 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S3900BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3900BRB12-ND
Through Hole Resistors RWR80S3900BRB12-ND
390 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

390 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S3900BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3900BRB12
Wirewound Resistors 3110-RWR80S3900BRB12
EGS-3-80 390 .1% RWR80S3900BR B12

EGS-3-80 390 .1% RWR80S3900BR B12

Supplier's Site Datasheet
RES 390 OHM 2W 0.1% WW AXIAL - RWR80S3900BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 2W 0.1% WW AXIAL
RWR80S3900BRB12
RES 390 OHM 2W 0.1% WW AXIAL RWR80S3900BRB12
RES 390ohm 2W 0.1% WW AXIAL

RES 390ohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S3900BRB12-ND 3110-RWR80S3900BRB12 RWR80S3900BRB12
Product Name Through Hole Resistors Wirewound Resistors RES 390 OHM 2W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 390 ohms 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123562 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details