Vishay Intertechnology, Inc. Wirewound Resistors RWR80S3161FSS70

Description
EGS-3-80 3.16K 1% RWR80S3161FS S70
Request a Quote Datasheet
Description
EGS-3-80 3.16K 1% RWR80S3161FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S3161FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3161FSS70
Wirewound Resistors 3110-RWR80S3161FSS70
EGS-3-80 3.16K 1% RWR80S3161FS S70

EGS-3-80 3.16K 1% RWR80S3161FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR80S3161FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3161FSS70-ND
Through Hole Resistors RWR80S3161FSS70-ND
3.16 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.16 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.16K OHM 2W 1% WW AXIAL - RWR80S3161FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 2W 1% WW AXIAL
RWR80S3161FSS70
RES 3.16K OHM 2W 1% WW AXIAL RWR80S3161FSS70
RES 3.16Kohm 2W 1% WW AXIAL

RES 3.16Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S3161FSS70 RWR80S3161FSS70-ND RWR80S3161FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 3.16K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3160 ohms 3160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details