Vishay Intertechnology, Inc. Through Hole Resistors RWR80S3R65FSB12

Description
3.65 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.65 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S3R65FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3R65FSB12-ND
Through Hole Resistors RWR80S3R65FSB12-ND
3.65 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.65 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S3R65FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3R65FSB12
Wirewound Resistors 3110-RWR80S3R65FSB12
EGS-3-80 3.65 1% RWR80S3R65FS B12

EGS-3-80 3.65 1% RWR80S3R65FS B12

Supplier's Site Datasheet
RES 3.65 OHM 2W 1% WW AXIAL - RWR80S3R65FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65 OHM 2W 1% WW AXIAL
RWR80S3R65FSB12
RES 3.65 OHM 2W 1% WW AXIAL RWR80S3R65FSB12
RES 3.65ohm 2W 1% WW AXIAL

RES 3.65ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S3R65FSB12-ND 3110-RWR80S3R65FSB12 RWR80S3R65FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 3.65 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.65 ohms 3.65 ohms 3.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers