Vishay Intertechnology, Inc. RES 361 OHM 2W 0.1% WW AXIAL RWR80S3610BRRSL

Description
RES 361ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 361ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 361 OHM 2W 0.1% WW AXIAL - RWR80S3610BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 361 OHM 2W 0.1% WW AXIAL
RWR80S3610BRRSL
RES 361 OHM 2W 0.1% WW AXIAL RWR80S3610BRRSL
RES 361ohm 2W 0.1% WW AXIAL

RES 361ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S3610BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3610BRRSL-ND
Through Hole Resistors RWR80S3610BRRSL-ND
361 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

361 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S3610BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3610BRRSL
Wirewound Resistors 3110-RWR80S3610BRRSL
EGS-3-80 361 .1% RWR80S3610BR RSL

EGS-3-80 361 .1% RWR80S3610BR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S3610BRRSL RWR80S3610BRRSL-ND 3110-RWR80S3610BRRSL
Product Name RES 361 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 361 ohms 361 ohms 361 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details