Vishay Intertechnology, Inc. Through Hole Resistors RWR80S3R16FSB12

Description
3.16 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.16 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S3R16FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3R16FSB12-ND
Through Hole Resistors RWR80S3R16FSB12-ND
3.16 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.16 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.16 OHM 2W 1% WW AXIAL - RWR80S3R16FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16 OHM 2W 1% WW AXIAL
RWR80S3R16FSB12
RES 3.16 OHM 2W 1% WW AXIAL RWR80S3R16FSB12
RES 3.16ohm 2W 1% WW AXIAL

RES 3.16ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S3R16FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3R16FSB12
Wirewound Resistors 3110-RWR80S3R16FSB12
EGS-3-80 3.16 1% RWR80S3R16FS B12

EGS-3-80 3.16 1% RWR80S3R16FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S3R16FSB12-ND RWR80S3R16FSB12 3110-RWR80S3R16FSB12
Product Name Through Hole Resistors RES 3.16 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.16 ohms 3.16 ohms 3.16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details