Vishay Intertechnology, Inc. Through Hole Resistors RWR80S40R2FSBSL

Description
40.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
40.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S40R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S40R2FSBSL-ND
Through Hole Resistors RWR80S40R2FSBSL-ND
40.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

40.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S40R2FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S40R2FSBSL
Wirewound Resistors 3110-RWR80S40R2FSBSL
EGS-3-80 40.2 1% RWR80S40R2FS BSL

EGS-3-80 40.2 1% RWR80S40R2FS BSL

Supplier's Site Datasheet
RES 40.2 OHM 2W 1% WW AXIAL - RWR80S40R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 2W 1% WW AXIAL
RWR80S40R2FSBSL
RES 40.2 OHM 2W 1% WW AXIAL RWR80S40R2FSBSL
RES 40.2ohm 2W 1% WW AXIAL

RES 40.2ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S40R2FSBSL-ND 3110-RWR80S40R2FSBSL RWR80S40R2FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 40.2 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1623788-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details