RES 407ohm 2W 0.1% WW AXIAL
EGS-3-80 407 .1% RWR80S4070BS RSL
407 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR80S4070BSRSL | 3110-RWR80S4070BSRSL | RWR80S4070BSRSL-ND |
| Product Name | RES 407 OHM 2W 0.1% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 407 ohms | 407 ohms | 407 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 2 watts | 2 watts | |
| Category / Application | Industrial | General Use |