Vishay Intertechnology, Inc. RES 3.57 OHM 2W 1% WW AXIAL RWR80S3R57FRRSL

Description
RES 3.57ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.57ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57 OHM 2W 1% WW AXIAL - RWR80S3R57FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57 OHM 2W 1% WW AXIAL
RWR80S3R57FRRSL
RES 3.57 OHM 2W 1% WW AXIAL RWR80S3R57FRRSL
RES 3.57ohm 2W 1% WW AXIAL

RES 3.57ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S3R57FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3R57FRRSL-ND
Through Hole Resistors RWR80S3R57FRRSL-ND
3.57 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.57 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S3R57FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3R57FRRSL
Wirewound Resistors 3110-RWR80S3R57FRRSL
EGS-3-80 3.57 1% RWR80S3R57FR RSL

EGS-3-80 3.57 1% RWR80S3R57FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S3R57FRRSL RWR80S3R57FRRSL-ND 3110-RWR80S3R57FRRSL
Product Name RES 3.57 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.57 ohms 3.57 ohms 3.57 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details