Vishay Intertechnology, Inc. RES 35.7 OHM 2W 1% WW AXIAL RWR80S35R7FRBSL

Description
RES 35.7ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 35.7ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7 OHM 2W 1% WW AXIAL - RWR80S35R7FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 2W 1% WW AXIAL
RWR80S35R7FRBSL
RES 35.7 OHM 2W 1% WW AXIAL RWR80S35R7FRBSL
RES 35.7ohm 2W 1% WW AXIAL

RES 35.7ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S35R7FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S35R7FRBSL-ND
Through Hole Resistors RWR80S35R7FRBSL-ND
35.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

35.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S35R7FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S35R7FRBSL
Wirewound Resistors 3110-RWR80S35R7FRBSL
EGS-3-80 35.7 1% RWR80S35R7FR BSL

EGS-3-80 35.7 1% RWR80S35R7FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S35R7FRBSL RWR80S35R7FRBSL-ND 3110-RWR80S35R7FRBSL
Product Name RES 35.7 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35.7 ohms 35.7 ohms 35.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details