Vishay Intertechnology, Inc. RES 3.01 OHM 2W 1% WW AXIAL RWR80S3R01FRS73

Description
RES 3.01ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.01ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01 OHM 2W 1% WW AXIAL - RWR80S3R01FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 2W 1% WW AXIAL
RWR80S3R01FRS73
RES 3.01 OHM 2W 1% WW AXIAL RWR80S3R01FRS73
RES 3.01ohm 2W 1% WW AXIAL

RES 3.01ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S3R01FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3R01FRS73-ND
Through Hole Resistors RWR80S3R01FRS73-ND
3.01 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.01 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S3R01FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3R01FRS73
Wirewound Resistors 3110-RWR80S3R01FRS73
EGS-3-80 3.01 1% RWR80S3R01FR S73

EGS-3-80 3.01 1% RWR80S3R01FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S3R01FRS73 RWR80S3R01FRS73-ND 3110-RWR80S3R01FRS73
Product Name RES 3.01 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details