Vishay Intertechnology, Inc. Wirewound Resistors RWR80S40R2FSRSL

Description
EGS-3-80 40.2 1% RWR80S40R2FS RSL
Request a Quote Datasheet
Description
EGS-3-80 40.2 1% RWR80S40R2FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S40R2FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S40R2FSRSL
Wirewound Resistors 3110-RWR80S40R2FSRSL
EGS-3-80 40.2 1% RWR80S40R2FS RSL

EGS-3-80 40.2 1% RWR80S40R2FS RSL

Supplier's Site Datasheet
RES 40.2 OHM 2W 1% WW AXIAL - RWR80S40R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 2W 1% WW AXIAL
RWR80S40R2FSRSL
RES 40.2 OHM 2W 1% WW AXIAL RWR80S40R2FSRSL
RES 40.2ohm 2W 1% WW AXIAL

RES 40.2ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S40R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S40R2FSRSL-ND
Through Hole Resistors RWR80S40R2FSRSL-ND
40.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

40.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S40R2FSRSL RWR80S40R2FSRSL RWR80S40R2FSRSL-ND
Product Name Wirewound Resistors RES 40.2 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers