40.7 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-3-80 40.7 .1% RWR80S40R7BR B12
RES 40.7ohm 2W 0.1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR80S40R7BRB12-ND | 3110-RWR80S40R7BRB12 | RWR80S40R7BRB12 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 40.7 OHM 2W 0.1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 40.7 ohms | 40.7 ohms | 40.7 ohms |