Vishay Intertechnology, Inc. RES 402 OHM 2W 1% WW AXIAL RWR80S4020FPS73

Description
RES 402ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 402ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 2W 1% WW AXIAL - RWR80S4020FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 2W 1% WW AXIAL
RWR80S4020FPS73
RES 402 OHM 2W 1% WW AXIAL RWR80S4020FPS73
RES 402ohm 2W 1% WW AXIAL

RES 402ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S4020FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4020FPS73
Wirewound Resistors 3110-RWR80S4020FPS73
EGS-3-80 402 1% RWR80S4020FP S73

EGS-3-80 402 1% RWR80S4020FP S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S4020FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4020FPS73-ND
Through Hole Resistors RWR80S4020FPS73-ND
402 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S4020FPS73 3110-RWR80S4020FPS73 RWR80S4020FPS73-ND
Product Name RES 402 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402 ohms 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details