Vishay Intertechnology, Inc. RES 374 OHM 2W 1% WW AXIAL RWR80S3740FRB12

Description
RES 374ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 374ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374 OHM 2W 1% WW AXIAL - RWR80S3740FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 2W 1% WW AXIAL
RWR80S3740FRB12
RES 374 OHM 2W 1% WW AXIAL RWR80S3740FRB12
RES 374ohm 2W 1% WW AXIAL

RES 374ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S3740FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3740FRB12-ND
Through Hole Resistors RWR80S3740FRB12-ND
374 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

374 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S3740FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3740FRB12
Wirewound Resistors 3110-RWR80S3740FRB12
EGS-3-80 374 1% RWR80S3740FR B12

EGS-3-80 374 1% RWR80S3740FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S3740FRB12 RWR80S3740FRB12-ND 3110-RWR80S3740FRB12
Product Name RES 374 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 374 ohms 374 ohms 374 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623773-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details